Laird Technologies Choke, Common, 100Mhz, Smd, 100R; Inductance Laird CM5441Z101B-10

Description
CHOKE, COMMON, 100MHZ, SMD, 100R; Inductance:-; Rated Current:75A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:75A; DC Resistance Max:0.0003ohm; Filter Terminals:SMD; Impedance:100ohm; Impedance Typ:100ohm RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 100R; Inductance:-; Rated Current:75A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:75A; DC Resistance Max:0.0003ohm; Filter Terminals:SMD; Impedance:100ohm; Impedance Typ:100ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 100R; Inductance Laird - 66W8697 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 100R; Inductance Laird
66W8697
Choke, Common, 100Mhz, Smd, 100R; Inductance Laird 66W8697
CHOKE, COMMON, 100MHZ, SMD, 100R; Inductance:-; Rated Current:75A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:75A; DC Resistance Max:0.0003ohm; Filter Terminals:SMD; Impedance:100ohm; Impedance Typ:100ohm RoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 100R; Inductance:-; Rated Current:75A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:75A; DC Resistance Max:0.0003ohm; Filter Terminals:SMD; Impedance:100ohm; Impedance Typ:100ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8697
Product Name Choke, Common, 100Mhz, Smd, 100R; Inductance Laird
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405081-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 250 amps
View Details
2 suppliers