Manufacturer: Laird Tech Smart Technology
Win Source Part Number: 1162151-CM4732V301R-
Manufacturer Homepage: www.lairdtech.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
6 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 8A DCR 10mOhm
6 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 8A DCR 10mOhm
6 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 8A DCR 10mOhm
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1162151-CM4732V301R-10 | 240-CM4732V301R-10CT-ND |
| Product Name | Common Mode Chokes - CM4732V301R-10 | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke |