Laird Technologies Choke, Common, 100Mhz, Smd, 170R; Inductance Laird CM3440Z171B-10

Description
CHOKE, COMMON, 100MHZ, SMD, 170R; Inductance:-; Rated Current:20A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:20A; DC Resistance Max:0.0001ohm; Filter Terminals:SMD; Impedance:170ohm; Impedance Typ:202ohm RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 170R; Inductance:-; Rated Current:20A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:20A; DC Resistance Max:0.0001ohm; Filter Terminals:SMD; Impedance:170ohm; Impedance Typ:202ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 170R; Inductance Laird - 66W8684 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 170R; Inductance Laird
66W8684
Choke, Common, 100Mhz, Smd, 170R; Inductance Laird 66W8684
CHOKE, COMMON, 100MHZ, SMD, 170R; Inductance:-; Rated Current:20A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:20A; DC Resistance Max:0.0001ohm; Filter Terminals:SMD; Impedance:170ohm; Impedance Typ:202ohm RoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 170R; Inductance:-; Rated Current:20A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:20A; DC Resistance Max:0.0001ohm; Filter Terminals:SMD; Impedance:170ohm; Impedance Typ:202ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8684
Product Name Choke, Common, 100Mhz, Smd, 170R; Inductance Laird
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378744 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details