Laird Technologies Common Mode Chokes - CM3312R111R-10 CM3312R111R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 759940-CM3312R111R-1 0 Packaging: Reel Mounting Style: SMD Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Status: Obsolete Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.103" (2.61mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 5mOhm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.120" W (8.50mm x 3.05mm) Impedance at Frequency: 110 Ohms at 100MHz
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 759940-CM3312R111R-1 0 Packaging: Reel Mounting Style: SMD Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Status: Obsolete Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.103" (2.61mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 5mOhm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.120" W (8.50mm x 3.05mm) Impedance at Frequency: 110 Ohms at 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - CM3312R111R-10
759940-CM3312R111R-10
Common Mode Chokes - CM3312R111R-10 759940-CM3312R111R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 759940-CM3312R111R-1 0 Packaging: Reel Mounting Style: SMD Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Status: Obsolete Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.103" (2.61mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 5mOhm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.335" L x 0.120" W (8.50mm x 3.05mm) Impedance at Frequency: 110 Ohms at 100MHz

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 759940-CM3312R111R-10
Packaging: Reel
Mounting Style: SMD
Filter Type: Power, Signal Line
Number of Lines: 2
Categories: Filters
Status: Obsolete
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.103" (2.61mm)
Current Rating (Maximum): 5A
DC Resistance (DCR) (Maximum): 5mOhm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" L x 0.120" W (8.50mm x 3.05mm)
Impedance at Frequency: 110 Ohms at 100MHz

Buy Now Datasheet
Common Mode Chokes - 240-2500-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2500-2-ND
Common Mode Chokes 240-2500-2-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 5mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 5mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 759940-CM3312R111R-10 240-2500-2-ND
Product Name Common Mode Chokes - CM3312R111R-10 Common Mode Chokes
DCR 0.0050 ohms 0.0050 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Impedance 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details