Laird Technologies Common Mode Chokes CM2824E702R-10

Description
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 700mA DCR 260mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 700mA DCR 260mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2575-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2575-2-ND
Common Mode Chokes 240-2575-2-ND
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 700mA DCR 260mOhm

2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 700mA DCR 260mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - CM2824E702R-10
915572-CM2824E702R-10
Common Mode Chokes - CM2824E702R-10 915572-CM2824E702R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 915572-CM2824E702R-1 0 Series: CM Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 260mOhm Package: Horizontal, 4 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1500 Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2575-1, 240-2575-2, CM2824E702R10, 240-2575-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 915572-CM2824E702R-10
Series: CM
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 260mOhm
Package: Horizontal, 4 Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 240-2575-1, 240-2575-2, CM2824E702R10, 240-2575-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2575-2-ND 915572-CM2824E702R-10
Product Name Common Mode Chokes Common Mode Chokes - CM2824E702R-10
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details