Laird Technologies Choke, Common, 100Mhz, Smd, 1.4R; Rated Current Laird CM2824E352R-10

Description
CHOKE, COMMON, 100MHZ, SMD, 1.4R; Rated Current:800mA; Inductance:-; Product Range:-; Impedance:1.4kohm; Common Mode Filter Case:7.5mm x 5.5mm x 3.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 1.4R; Rated Current:800mA; Inductance:-; Product Range:-; Impedance:1.4kohm; Common Mode Filter Case:7.5mm x 5.5mm x 3.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 1.4R; Rated Current Laird - 66W8678 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 1.4R; Rated Current Laird
66W8678
Choke, Common, 100Mhz, Smd, 1.4R; Rated Current Laird 66W8678
CHOKE, COMMON, 100MHZ, SMD, 1.4R; Rated Current:800mA; Inductance:-; Product Range:-; Impedance:1.4kohm; Common Mode Filter Case:7.5mm x 5.5mm x 3.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 1.4R; Rated Current:800mA; Inductance:-; Product Range:-; Impedance:1.4kohm; Common Mode Filter Case:7.5mm x 5.5mm x 3.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8678
Product Name Choke, Common, 100Mhz, Smd, 1.4R; Rated Current Laird
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSEV-2016 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
3 suppliers
 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details