Laird Technologies Common Mode Chokes CM2824E182R-10

Description
2 Line Common Mode Choke Surface Mount 1.8 kOhms @ 100MHz 800mA DCR 260mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.8 kOhms @ 100MHz 800mA DCR 260mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2573-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2573-2-ND
Common Mode Chokes 240-2573-2-ND
2 Line Common Mode Choke Surface Mount 1.8 kOhms @ 100MHz 800mA DCR 260mOhm

2 Line Common Mode Choke Surface Mount 1.8 kOhms @ 100MHz 800mA DCR 260mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2573-2-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers