Laird Technologies Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird CM2722R201R-10

Description
CHOKE, COMMON, 100MHZ, SMD, 200R; Rated Current:5A; Inductance:-; Product Range:22 Series; Impedance:200ohm; Common Mode Filter Case:6.99mm x 5.72mm x 9.53mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 200R; Rated Current:5A; Inductance:-; Product Range:22 Series; Impedance:200ohm; Common Mode Filter Case:6.99mm x 5.72mm x 9.53mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird - 66W8674 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird
66W8674
Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird 66W8674
CHOKE, COMMON, 100MHZ, SMD, 200R; Rated Current:5A; Inductance:-; Product Range:22 Series; Impedance:200ohm; Common Mode Filter Case:6.99mm x 5.72mm x 9.53mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC RoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 200R; Rated Current:5A; Inductance:-; Product Range:22 Series; Impedance:200ohm; Common Mode Filter Case:6.99mm x 5.72mm x 9.53mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8674
Product Name Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details