Laird Technologies Common Mode Chokes CM2722R201R-10

Description
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR 20mOhm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2471-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2471-1-ND
Common Mode Chokes 240-2471-1-ND
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR 20mOhm

4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 240-2471-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2471-2-ND
Common Mode Chokes 240-2471-2-ND
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR 20mOhm

4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 240-2471-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2471-6-ND
Common Mode Chokes 240-2471-6-ND
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR 20mOhm

4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - CM2722R201R-10
866868-CM2722R201R-10
Common Mode Chokes - CM2722R201R-10 866868-CM2722R201R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 866868-CM2722R201R-1 0 Series: CM Operating Temperature Range: -40°C ~ 125°C Features: 4 Line Common Mode Choke Surface Mount 5A DCR 20mOhm Package: Vertical, 8 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: CM2722R201R10, 240-2471-1, 240-2471-2, 240-2471-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 866868-CM2722R201R-10
Series: CM
Operating Temperature Range: -40°C ~ 125°C
Features: 4 Line Common Mode Choke Surface Mount 5A DCR 20mOhm
Package: Vertical, 8 Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: CM2722R201R10, 240-2471-1, 240-2471-2, 240-2471-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2471-1-ND 866868-CM2722R201R-10
Product Name Common Mode Chokes Common Mode Chokes - CM2722R201R-10
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details