Laird Technologies Common Mode Chokes CM0805C161R-10

Description
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 300mA DCR 350mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 300mA DCR 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2569-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2569-2-ND
Common Mode Chokes 240-2569-2-ND
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 300mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 300mA DCR 350mOhm

Buy Now Datasheet
Filters - Common Mode Chokes - 1328212-CM0805C161R-10 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328212-CM0805C161R-10
Filters - Common Mode Chokes 1328212-CM0805C161R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1328212-CM0805C161R- 10 Category: Filters>Common Mode Chokes Packaging: Reel - TR Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 300mA Standard Package: 2,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.047" (1.20mm) Number of Lines: 2 Impedance @ Frequency: 160 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 240-2569-6,240-2569- 2,CM0805C161R10,240- 2569-1 RoHS Status: ROHS3 Compliant

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1328212-CM0805C161R-10
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.047" (1.20mm)
Number of Lines: 2
Impedance @ Frequency: 160 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 240-2569-6,240-2569-2,CM0805C161R10,240-2569-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2569-2-ND 1328212-CM0805C161R-10
Product Name Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details