Laird Technologies Common Mode Chokes CC2824E105R-00

Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm
Request a Quote Datasheet
Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2352-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2352-2-ND
Common Mode Chokes 240-2352-2-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2352-2-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details