Laird Technologies Common Mode Chokes CC1812C513R-00

Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 40MHz 200mA DCR 500mOhm
Request a Quote Datasheet
Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 40MHz 200mA DCR 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2355-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2355-2-ND
Common Mode Chokes 240-2355-2-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 40MHz 200mA DCR 500mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 40MHz 200mA DCR 500mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2355-2-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details