Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | BT860-SA-T/R-ND |
| Product Name | RF Transceiver Modules and Modems |
| Features | RoHS |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2402 to 2480 MHz |
| Sensitivity | -94 dBm |