Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
LAIRD TECHNOLOGIES
BMI-S-207-F -- RF SHIELDS
Laird Technologies
RF Shields
BMI-S-207-F
Description
RF SHIELD 1.747" X 1.747" SOLDER
ODG (Origin Data Global)
Done
Datasheet
Description
RF SHIELD 1.747" X 1.747" SOLDER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Shields
BMI-S-207-F
RF Shields
BMI-S-207-F
RF SHIELD 1.747" X 1.747" SOLDER
RF SHIELD 1.747" X 1.747" SOLDER
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Network and Communication Chips
Product Number
BMI-S-207-F
Product Name
RF Shields
Device Type
Frame
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
RF Transceiver ICs
CYBL10163-56LQXI
Specs
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
4511BDM
Specs
Device Type
Transceiver
View Details
Qorvo
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC
AWMF-0238
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
17700 to 21200 MHz
View Details
Texas Instruments
RF Detectors
LMV226TLX/NOPB
Specs
Technology
CDMA; EDGE; GPRS; GSM; Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Supply Voltage
Other; 2.7V ~ 5V
Package Type
4-WFBGA, DSBGA
View Details
2
suppliers