Texas Instruments RF Detectors LMV226TLX/NOPB

Description
IC RF DETECT 450MHZ-2GHZ 4DSBGA
Datasheet
Description
IC RF DETECT 450MHZ-2GHZ 4DSBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV226TLX/NOPB - ODG (Origin Data Global)
Shenzhen, China
RF Detectors
LMV226TLX/NOPB
RF Detectors LMV226TLX/NOPB
IC RF DETECT 450MHZ-2GHZ 4DSBGA

IC RF DETECT 450MHZ-2GHZ 4DSBGA

Supplier's Site Datasheet
RF Detectors - LMV226TLX/NOPB - ODG (Origin Data Global)
Shenzhen, China
RF Detectors
LMV226TLX/NOPB
RF Detectors LMV226TLX/NOPB
LMV226 RF POWER DETECTORS FOR CD

LMV226 RF POWER DETECTORS FOR CD

Supplier's Site Datasheet
RF and Wireless - RF Detectors - LMV226TLX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Detectors
LMV226TLX/NOPB
RF and Wireless - RF Detectors LMV226TLX/NOPB
IC RF DETECT 450MHZ-2GHZ 4DSBGA

IC RF DETECT 450MHZ-2GHZ 4DSBGA

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number LMV226TLX/NOPB LMV226TLX/NOPB
Product Name RF Detectors RF and Wireless - RF Detectors
Technology CDMA; EDGE; GPRS; GSM; Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4734-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details
RF Transmitters - NRF2402G - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
CC1190 850 - 950MHz RF Front End - CC1190RGVT - Texas Instruments
Specs
Device Type Range Extender
Features RoHS
Operating Frequency 850 to 950 MHz
View Details
3 suppliers