Laird Technologies RF Shields - BMI-S-202-F BMI-S-202-F

Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 864443-BMI-S-202-F Series: SMT 2 Piece Features: RF Shield Frame 0.650" (16.50mm) X 0.650" (16.50mm) - Solder Package: Reel - TR Mounting: Solder Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8529.90.9900 Other Part Number: Q5854572G, BMI-S-202-F-ND, BMIS-202-F, 903-1051-6, 903-1051-1, 903-1051-2, BMIS202F
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 864443-BMI-S-202-F Series: SMT 2 Piece Features: RF Shield Frame 0.650" (16.50mm) X 0.650" (16.50mm) - Solder Package: Reel - TR Mounting: Solder Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8529.90.9900 Other Part Number: Q5854572G, BMI-S-202-F-ND, BMIS-202-F, 903-1051-6, 903-1051-1, 903-1051-2, BMIS202F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shields - BMI-S-202-F - 864443-BMI-S-202-F - Win Source Electronics
Laguna Hills, CA, United States
RF Shields - BMI-S-202-F
864443-BMI-S-202-F
RF Shields - BMI-S-202-F 864443-BMI-S-202-F
Manufacturer: Laird Technologies EMI Win Source Part Number: 864443-BMI-S-202-F Series: SMT 2 Piece Features: RF Shield Frame 0.650" (16.50mm) X 0.650" (16.50mm) - Solder Package: Reel - TR Mounting: Solder Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8529.90.9900 Other Part Number: Q5854572G, BMI-S-202-F-ND, BMIS-202-F, 903-1051-6, 903-1051-1, 903-1051-2, BMIS202F

Manufacturer: Laird Technologies EMI
Win Source Part Number: 864443-BMI-S-202-F
Series: SMT 2 Piece
Features: RF Shield Frame 0.650" (16.50mm) X 0.650" (16.50mm) - Solder
Package: Reel - TR
Mounting: Solder
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8529.90.9900
Other Part Number: Q5854572G, BMI-S-202-F-ND, BMIS-202-F, 903-1051-6, 903-1051-1, 903-1051-2, BMIS202F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 864443-BMI-S-202-F
Product Name RF Shields - BMI-S-202-F
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details