Laird Technologies RF Shields - BMI-S-201-C BMI-S-201-C

Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 770255-BMI-S-201-C Packaging: Bulk Type: Cover Mounting: Snap Fit Length - Overall: 0.552" (14.02mm) Ventilation: Vent Holes in Pattern Family Name: BMIS-201 Height - Overall: 0.079" (2.00mm) Width - Overall: 0.514" (13.06mm) Categories: RF/IF and RFID Introduction Date: February 15, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 770255-BMI-S-201-C Packaging: Bulk Type: Cover Mounting: Snap Fit Length - Overall: 0.552" (14.02mm) Ventilation: Vent Holes in Pattern Family Name: BMIS-201 Height - Overall: 0.079" (2.00mm) Width - Overall: 0.514" (13.06mm) Categories: RF/IF and RFID Introduction Date: February 15, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shields - BMI-S-201-C - 770255-BMI-S-201-C - Win Source Electronics
Laguna Hills, CA, United States
RF Shields - BMI-S-201-C
770255-BMI-S-201-C
RF Shields - BMI-S-201-C 770255-BMI-S-201-C
Manufacturer: Laird Technologies EMI Win Source Part Number: 770255-BMI-S-201-C Packaging: Bulk Type: Cover Mounting: Snap Fit Length - Overall: 0.552" (14.02mm) Ventilation: Vent Holes in Pattern Family Name: BMIS-201 Height - Overall: 0.079" (2.00mm) Width - Overall: 0.514" (13.06mm) Categories: RF/IF and RFID Introduction Date: February 15, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Laird Technologies EMI
Win Source Part Number: 770255-BMI-S-201-C
Packaging: Bulk
Type: Cover
Mounting: Snap Fit
Length - Overall: 0.552" (14.02mm)
Ventilation: Vent Holes in Pattern
Family Name: BMIS-201
Height - Overall: 0.079" (2.00mm)
Width - Overall: 0.514" (13.06mm)
Categories: RF/IF and RFID
Introduction Date: February 15, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 770255-BMI-S-201-C
Product Name RF Shields - BMI-S-201-C
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details