Laird Technologies RF Shields - BMI-S-101 BMI-S-101

Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 843894-BMI-S-101 Series: SMT 1 Piece Features: RF Shield Shield, 1-Piece 0.500" (12.70mm) X 0.538" (13.66mm) Vent Holes in Pattern Solder Package: Reel - TR Mounting: Solder Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8529.90.9900 Other Part Number: 903-1006-2, 903-1006-1, 903-1006-6, BMIS101
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 843894-BMI-S-101 Series: SMT 1 Piece Features: RF Shield Shield, 1-Piece 0.500" (12.70mm) X 0.538" (13.66mm) Vent Holes in Pattern Solder Package: Reel - TR Mounting: Solder Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8529.90.9900 Other Part Number: 903-1006-2, 903-1006-1, 903-1006-6, BMIS101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shields - BMI-S-101 - 843894-BMI-S-101 - Win Source Electronics
Laguna Hills, CA, United States
RF Shields - BMI-S-101
843894-BMI-S-101
RF Shields - BMI-S-101 843894-BMI-S-101
Manufacturer: Laird Technologies EMI Win Source Part Number: 843894-BMI-S-101 Series: SMT 1 Piece Features: RF Shield Shield, 1-Piece 0.500" (12.70mm) X 0.538" (13.66mm) Vent Holes in Pattern Solder Package: Reel - TR Mounting: Solder Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8529.90.9900 Other Part Number: 903-1006-2, 903-1006-1, 903-1006-6, BMIS101

Manufacturer: Laird Technologies EMI
Win Source Part Number: 843894-BMI-S-101
Series: SMT 1 Piece
Features: RF Shield Shield, 1-Piece 0.500" (12.70mm) X 0.538" (13.66mm) Vent Holes in Pattern Solder
Package: Reel - TR
Mounting: Solder
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8529.90.9900
Other Part Number: 903-1006-2, 903-1006-1, 903-1006-6, BMIS101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 843894-BMI-S-101
Product Name RF Shields - BMI-S-101
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details