Laird Technologies Pads, Sheets, Bridges A17775-15

Description
Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet
Description
Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 926-1707-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1707-ND
Pads, Sheets, Bridges 926-1707-ND
Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side

Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Leveling and Filling Compounds
Product Number 926-1707-ND
Product Name Pads, Sheets, Bridges
Thermal Conductivity 4 W/m-K (2.31 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Snap Cure, High Strength Epoxy - EP3SP5FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
Fillers & Putties - 4479719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Sealant
Use Temperature 122 F (50 C)
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details
LOCTITE ECCOBOND UF 1173, Epoxy, 2nd Level Underfill - LOCTITE ECCOBOND UF 1173 - Henkel Adhesive Technologies - Aviation, Space and Rail
Henkel Adhesive Technologies - Aviation, Space and Rail
Specs
Cure / Technology Thermoset
Chemical System Epoxy
Features Adhesive
View Details