Laird Technologies Pads, Sheets, Bridges A17775-05

Description
Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet
Description
Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 926-1616-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1616-ND
Pads, Sheets, Bridges 926-1616-ND
Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side

Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Leveling and Filling Compounds
Product Number 926-1616-ND
Product Name Pads, Sheets, Bridges
Thermal Conductivity 4 W/m-K (2.31 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details
Dual Curing, Thixotropic Adhesive - UV22DC80-10F - Master Bond, Inc.
Specs
Cure / Technology Single Component; Dual Curing
Composition Filled
Type / Form Liquid
View Details
Fillers & Putties - 4479719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Sealant
Use Temperature 122 F (50 C)
View Details
Thermal Interface Materials - BERGQUIST GAP FILLER TGF 1100SF - Henkel Corporation - Industrial
Specs
Thermal Conductivity 1.1 W/m-K (0.6356 BTU-ft/hr-ft²-F)
Dielectric Constant 0.0050
View Details