Laird Technologies Pads, Sheets, Bridges A17690-18

Description
Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet
Description
Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 926-1725-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1725-ND
Pads, Sheets, Bridges 926-1725-ND
Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - One Side

Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - One Side

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Leveling and Filling Compounds
Product Number 926-1725-ND
Product Name Pads, Sheets, Bridges
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

One Component, UV Curable Glob Top Compound - UV15X-2GT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Features Adhesive; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
View Details
Fillers & Putties - 4479719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Sealant
Use Temperature 122 F (50 C)
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details
Dura-Plate 2300 - Dura-Plate® 2300 - Sherwin-Williams Protective & Marine Coatings
Sherwin-Williams Protective & Marine Coatings
Specs
Chemical System Epoxy
Features Sealant
Substrate Compatibility Concrete, Masonry
View Details