Laird Technologies Pads, Sheets, Bridges A17689-09

Description
Thermal Pad Pink 457.20mm x 457.20mm Square Tacky - One Side
Request a Quote Datasheet
Description
Thermal Pad Pink 457.20mm x 457.20mm Square Tacky - One Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 926-1775-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1775-ND
Pads, Sheets, Bridges 926-1775-ND
Thermal Pad Pink 457.20mm x 457.20mm Square Tacky - One Side

Thermal Pad Pink 457.20mm x 457.20mm Square Tacky - One Side

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Leveling and Filling Compounds
Product Number 926-1775-ND
Product Name Pads, Sheets, Bridges
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

One Component, UV Curable Adhesive System - UV10 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Features Adhesive; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
View Details
Fillers & Putties - 4479719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Sealant
Use Temperature 122 F (50 C)
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU21-3240 Underfill - MacDermid Alpha Electronics Solutions
Specs
Industry Automotive; Electronics
Dielectric Strength 533 kV/in (210 kV/cm)
Dielectric Constant 4.67
View Details
Thermal Interface Materials - BERGQUIST GAP FILLER TGF 1500LVO - Henkel Corporation - Industrial
Specs
Thermal Conductivity 1.8 W/m-K (1.04 BTU-ft/hr-ft²-F)
View Details