Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 97056702

Description
FINGERSTOCK BECU 18.29X609.6MM
Description
FINGERSTOCK BECU 18.29X609.6MM
Datasheet
Datasheet Summary
Powered by GS/AI

The product 0097056702 is a fingerstock gasket made from beryllium copper, designed for RFI and EMI shielding applications. It features a twist design that allows for narrow electronic gaskets suitable for general shielding needs. The gasket measures 18.29 mm in width and 609.6 mm in length, and is available in a standard length of 24.000 inches. It is not offered in coil form. The product is characterized by a shielding effectiveness greater than 100 dB for a 100 MHz plane wave, making it suitable for various electronic enclosures. The gasket is designed for adhesive mounting and is available in multiple finishes to meet specific application requirements.

Datasheet Summary
Powered by GS/AI

The product 0097056702 is a fingerstock gasket made from beryllium copper, designed for RFI and EMI shielding applications. It features a twist design that allows for narrow electronic gaskets suitable for general shielding needs. The gasket measures 18.29 mm in width and 609.6 mm in length, and is available in a standard length of 24.000 inches. It is not offered in coil form. The product is characterized by a shielding effectiveness greater than 100 dB for a 100 MHz plane wave, making it suitable for various electronic enclosures. The gasket is designed for adhesive mounting and is available in multiple finishes to meet specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 0097056702 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
0097056702
RFI and EMI - Contacts, Fingerstock and Gaskets 0097056702
FINGERSTOCK BECU 18.29X609.6MM

FINGERSTOCK BECU 18.29X609.6MM

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials
Product Number 0097056702
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fingerstock
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Brush Contact Material - FAG 180A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details