Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 4.8 MM [.189 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 17 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .082 INCH ] Tab Length : 19.05 MM [.75 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 19, 18, 20 Wire Size Search (MMSQ) : .6, 1, .75, .5
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1800
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
Terminal Seal Type : Unsealed
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : 4.8mm
Crimp Type : F-Crimp
Interface Plating : Tin (Sn)
Mating Tab Thickness : .8 MM [.03 INCH ]
Mating Tab Width : 4.8 MM [.189 INCH ]
Terminal Type : Receptacle
Typical Current Rating (AMP) : 17
Wire Contact Termination Area Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .082 INCH ]
Tab Length : 19.05 MM [.75 INCH ]
Wire Size (MMSQ) : .5 - 1
Wire Size (AWG) : 20 - 17
Wire Size Search (AWG) : 17, 19, 18, 20
Wire Size Search (MMSQ) : .6, 1, .75, .5
Industry Standards
Compatible With Agency/Standards Products : DIN 72036
Operation/Application
Compatible With Wire Base Material : Copper
Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other
Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
Packaging Method : Reel
Packaging Quantity : 1800
Product Type Features
Primary Locking Feature : Locking Lance
Receptacle Style : 180°
Sealable : No
Termination Features
Product Terminates To : Wire
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 130 DEGC [266 DEGF ]
Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]