Laird Technologies RF Antennas 637117

Description
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz AMPS, DCS, GPS, GSM, PCS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi, 0dBi, 4.5dBic, 2dBi, 2dBi SMC (1), SMA (1) Adhesive, Hook and Loop
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz AMPS, DCS, GPS, GSM, PCS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi, 0dBi, 4.5dBic, 2dBi, 2dBi SMC (1), SMA (1) Adhesive, Hook and Loop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 637117-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
637117-ND
RF Antennas 637117-ND
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz AMPS, DCS, GPS, GSM, PCS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi, 0dBi, 4.5dBic, 2dBi, 2dBi SMC (1), SMA (1) Adhesive, Hook and Loop

850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz AMPS, DCS, GPS, GSM, PCS Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi, 0dBi, 4.5dBic, 2dBi, 2dBi SMC (1), SMA (1) Adhesive, Hook and Loop

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 637117-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; AMPS, DCS, GPS, GSM, PCS
Primary Frequency Range 850.0 to 1900.0 MHz
Gain 0.0 to 4.5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers