Laird Technologies RF Antennas 637113

Description
2.4GHz WLAN Dome RF Antenna 2.4GHz ~ 2.485GHz 4dBic SMA Male Chassis Mount
Request a Quote Datasheet
Description
2.4GHz WLAN Dome RF Antenna 2.4GHz ~ 2.485GHz 4dBic SMA Male Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 637113-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
637113-ND
RF Antennas 637113-ND
2.4GHz WLAN Dome RF Antenna 2.4GHz ~ 2.485GHz 4dBic SMA Male Chassis Mount

2.4GHz WLAN Dome RF Antenna 2.4GHz ~ 2.485GHz 4dBic SMA Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 637113-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers