Laird Technologies RFI and EMI - Contacts, Fingerstock and Gaskets 4742PA22101800

Description
GSKT FAB/FOAM 3.8X457.2MM DSHAPE
Description
GSKT FAB/FOAM 3.8X457.2MM DSHAPE
Datasheet
Datasheet Summary
Powered by GS/AI

The 4742PA22101800 is a fabric-over-foam EMI gasket designed for effective electromagnetic interference shielding. It features a UL 94HB rated construction, consisting of electrically conductive fabric wrapped around a thermoplastic elastomer core. The gasket offers a low surface resistivity of less than 0.07 Ω/,ñ°, ensuring excellent conductivity and a shielding effectiveness exceeding 100 dB across a wide frequency range. This product is RoHS compliant and can be customized with various cross-section profiles, including rectangle, D, knife, and bell shapes. It is available with either conductive or non-conductive pressure-sensitive adhesive options, and can be tailored to specific application needs through die-cutting or notching. The gasket maintains its electrical performance even after extensive use, showing minimal degradation after 1,000,000 cycles. It operates effectively within a temperature range of -40 to 70 °C and has a shelf life of 12 months under standard conditions.

Datasheet Summary
Powered by GS/AI

The 4742PA22101800 is a fabric-over-foam EMI gasket designed for effective electromagnetic interference shielding. It features a UL 94HB rated construction, consisting of electrically conductive fabric wrapped around a thermoplastic elastomer core. The gasket offers a low surface resistivity of less than 0.07 Ω/,ñ°, ensuring excellent conductivity and a shielding effectiveness exceeding 100 dB across a wide frequency range. This product is RoHS compliant and can be customized with various cross-section profiles, including rectangle, D, knife, and bell shapes. It is available with either conductive or non-conductive pressure-sensitive adhesive options, and can be tailored to specific application needs through die-cutting or notching. The gasket maintains its electrical performance even after extensive use, showing minimal degradation after 1,000,000 cycles. It operates effectively within a temperature range of -40 to 70 °C and has a shelf life of 12 months under standard conditions.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 4742PA22101800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4742PA22101800
RFI and EMI - Contacts, Fingerstock and Gaskets 4742PA22101800
GSKT FAB/FOAM 3.8X457.2MM DSHAPE

GSKT FAB/FOAM 3.8X457.2MM DSHAPE

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4742PA22101800
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4742PA22101800
GSKT FAB/FOAM 3.8X457.2MM DSHAPE

GSKT FAB/FOAM 3.8X457.2MM DSHAPE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4742PA22101800 4742PA22101800
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208460-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details