Memory Protection Devices, Inc. AA Battery Spring ABG-174

Description
Model No. ABG-174 Description AA PCB Spring Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.15 Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. ABG-174 Description AA PCB Spring Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.15 Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA Battery Spring - ABG-174 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA Battery Spring
ABG-174
AA Battery Spring ABG-174
Model No. ABG-174 Description AA PCB Spring Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.15 Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.ABG-174
DescriptionAA PCB Spring Contact
MaterialSteel
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$0.15
Price, 500 pieces$0.13
Price, 1000 pieces$0.11
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number ABG-174
Product Name AA Battery Spring
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Printed Circuit Female Snap - BSPCF - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details