Laird Technologies RF Transceiver Modules and Modems 453-00083C

Description
RF TXRX MOD BLUETOOTH WIFISMD
Request a Quote Datasheet
Description
RF TXRX MOD BLUETOOTH WIFISMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 776-453-00083C-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
776-453-00083C-ND
RF Transceiver Modules and Modems 776-453-00083C-ND
RF TXRX MOD BLUETOOTH WIFISMD

RF TXRX MOD BLUETOOTH WIFISMD

Buy Now Datasheet
RF Modules - 2458263 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
2458263
RF Modules 2458263
SIP, Sterling LWB+, Cut Tape

SIP, Sterling LWB+, Cut Tape

Supplier's Site
RF Modules - 2458264 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
2458264
RF Modules 2458264
SIP, Sterling LWB+, Cut Tape

SIP, Sterling LWB+, Cut Tape

Supplier's Site
RF Modules - 2458264P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
2458264P
RF Modules 2458264P
SIP, Sterling LWB+, Cut Tape

SIP, Sterling LWB+, Cut Tape

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category RF Modules RF Modules
Product Number 776-453-00083C-ND 2458263
Product Name RF Transceiver Modules and Modems RF Modules
RF Modulation OFDM Frequency Shift Key; DSSS, GFSK
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -94 dBm -94 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-MTC-L4G2D-B01-WW-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 700 to 1900 MHz
Supply Voltage 7 to 32 volts
View Details