Laird Technologies Wi-Fi Modules 453-00072C

Description
Module, Summit SOM 8M Plus,2GB,16GB eMMC
Request a Quote
Description
Module, Summit SOM 8M Plus,2GB,16GB eMMC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Modules - 2595293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2595293P
Wi-Fi Modules 2595293P
Module, Summit SOM 8M Plus,2GB,16GB eMMC

Module, Summit SOM 8M Plus,2GB,16GB eMMC

Supplier's Site
Wi-Fi Modules - 2595293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2595293
Wi-Fi Modules 2595293
Module, Summit SOM 8M Plus,2GB,16GB eMMC

Module, Summit SOM 8M Plus,2GB,16GB eMMC

Supplier's Site
Wi-Fi Modules - 2595292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2595292
Wi-Fi Modules 2595292
Module, Summit SOM 8M Plus,2GB,16GB eMMC

Module, Summit SOM 8M Plus,2GB,16GB eMMC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 2595293P
Product Name Wi-Fi Modules
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - CYBL10999-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3210M-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details