Laird Technologies Microcontroller, Microprocessor, FPGA, SOM Modules 453-00070C

Description
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.3 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.3 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller, Microprocessor, FPGA, SOM Modules - 776-453-00070C-ND - DigiKey
Thief River Falls, MN, United States
Microcontroller, Microprocessor, FPGA, SOM Modules
776-453-00070C-ND
Microcontroller, Microprocessor, FPGA, SOM Modules 776-453-00070C-ND
Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.3 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Surface Mount

Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.3 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microprocessor Chips (MPU)
Product Number 776-453-00070C-ND
Product Name Microcontroller, Microprocessor, FPGA, SOM Modules
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M7, i.MX8M Plus
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
 - ATSAMA5D28 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['LFBGA', 'TFBGA']
View Details