802.15.4, Bluetooth, NFC Bluetooth v5.2, NFC, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount
802.15.4, Bluetooth, NFC Bluetooth v5.2, NFC, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount
802.15.4, Bluetooth, NFC Bluetooth v5.2, NFC, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 776-453-00053RDKR-ND |
| Product Name | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Operating Frequency | 2400 MHz |
| Sensitivity | -104 dBm |
| Output Power | 3 dBm |