Microchip Technology, Inc. RF Transceiver Modules - RN131C/RM RN131C/RM

Description
Manufacturer: Microchip Technology Win Source Part Number: 845883-RN131C/RM Features: Transceiver Module Package: Tray Family Name: RN131 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 740-1036, RN-131C, RN131C-I/RM, RN131CRM
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845883-RN131C/RM Features: Transceiver Module Package: Tray Family Name: RN131 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 740-1036, RN-131C, RN131C-I/RM, RN131CRM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - RN131C/RM - 845883-RN131C/RM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - RN131C/RM
845883-RN131C/RM
RF Transceiver Modules - RN131C/RM 845883-RN131C/RM
Manufacturer: Microchip Technology Win Source Part Number: 845883-RN131C/RM Features: Transceiver Module Package: Tray Family Name: RN131 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 740-1036, RN-131C, RN131C-I/RM, RN131CRM

Manufacturer: Microchip Technology
Win Source Part Number: 845883-RN131C/RM
Features: Transceiver Module
Package: Tray
Family Name: RN131
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 740-1036, RN-131C, RN131C-I/RM, RN131CRM

Buy Now Datasheet
RF Transceiver Modules and Modems - 740-1036-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
740-1036-ND
RF Transceiver Modules and Modems 740-1036-ND
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - RN131C/RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN131C/RM
RF Transceiver Modules and Modems RN131C/RM
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RN131C/RM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN131C/RM
RF and Wireless - RF Transceiver Modules and Modems RN131C/RM
RF TXRX MOD WIFI CHIP + U.FL SMD

RF TXRX MOD WIFI CHIP + U.FL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 845883-RN131C/RM 740-1036-ND RN131C/RM RN131C/RM
Product Name RF Transceiver Modules - RN131C/RM RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45655 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 115000 MHz
Package Type Laminate
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details