The 4215EV51H00315 is a fabric-over-foam EMI gasket from the 51H series, designed to provide effective electromagnetic interference shielding. It features a core made of soft polyurethane foam wrapped in electrically conductive fabric, ensuring low surface resistivity of less than 0.07 Ω/,ñ°, which contributes to its excellent conductivity. The gasket is halogen-free and UL 94V0 rated, making it suitable for a variety of applications where fire safety is a concern. This product is available with either conductive or non-conductive pressure-sensitive adhesive (PSA) options and can be customized in various cross-section profiles, including rectangle, D, C, P, T, knife, and bell shapes. The gaskets can also be tailored to specific application needs through die-cutting, hole punching, and notching. With a shielding effectiveness exceeding 100 dB across a wide frequency range, the 4215EV51H00315 is suitable for use in cabinets, medical equipment, servers, and telecommunications applications. The gasket maintains its electrical performance even after extensive use, showing minimal degradation after 1,000,000 cycles.
IO NICU PTAFG PU V0 REC
IO NICU PTAFG PU V0 REC
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 4215EV51H00315 | 4215EV51H00315 |
| Product Name | RFI and EMI - Contacts, Fingerstock and Gaskets | RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets |
| Type | Contact; Fabric Over Foam |