Laird Technologies RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4051PA51H01200

Description
GASKET FAB/FOAM 12.7X304.8MM REC
Description
GASKET FAB/FOAM 12.7X304.8MM REC
Datasheet
Datasheet Summary
Powered by GS/AI

The 4051PA51H01200 is a fabric-over-foam EMI gasket designed for effective electromagnetic interference shielding. It features a soft polyurethane foam core wrapped in electrically conductive fabric, ensuring low surface resistivity of less than 0.07 Ω/,ñ°, which contributes to its excellent conductivity. The gasket is UL 94V0 rated and halogen-free, complying with RoHS standards. It offers a shielding effectiveness of over 100 dB across a wide frequency range, making it suitable for various applications including medical equipment, networking devices, and telecommunications cabinets. This gasket can be customized with different cross-section profiles such as rectangle, D, C, P, T, and more, and can be die-cut or notched to meet specific application requirements. It is available with either conductive or non-conductive pressure-sensitive adhesive options, and the fabric is designed to resist abrasion, maintaining electrical performance even after extensive use. The operational temperature range is from -40°C to 70°C, and it has a shelf life of 12 months under standard conditions.

Datasheet Summary
Powered by GS/AI

The 4051PA51H01200 is a fabric-over-foam EMI gasket designed for effective electromagnetic interference shielding. It features a soft polyurethane foam core wrapped in electrically conductive fabric, ensuring low surface resistivity of less than 0.07 Ω/,ñ°, which contributes to its excellent conductivity. The gasket is UL 94V0 rated and halogen-free, complying with RoHS standards. It offers a shielding effectiveness of over 100 dB across a wide frequency range, making it suitable for various applications including medical equipment, networking devices, and telecommunications cabinets. This gasket can be customized with different cross-section profiles such as rectangle, D, C, P, T, and more, and can be die-cut or notched to meet specific application requirements. It is available with either conductive or non-conductive pressure-sensitive adhesive options, and the fabric is designed to resist abrasion, maintaining electrical performance even after extensive use. The operational temperature range is from -40°C to 70°C, and it has a shelf life of 12 months under standard conditions.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
4051PA51H01200
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 4051PA51H01200
GASKET FAB/FOAM 12.7X304.8MM REC

GASKET FAB/FOAM 12.7X304.8MM REC

Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets - 4051PA51H01200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
4051PA51H01200
RFI and EMI - Contacts, Fingerstock and Gaskets 4051PA51H01200
GASKET FAB/FOAM 12.7X304.8MM REC

GASKET FAB/FOAM 12.7X304.8MM REC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 4051PA51H01200 4051PA51H01200
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets RFI and EMI - Contacts, Fingerstock and Gaskets
Shape / Form Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 23AC1093 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details