Laird Technologies Ferrite Beads and Chips 29F0330-2SR-10

Description
200 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-SMD, Flat Leads 9A 10mOhm
Request a Quote Datasheet
Description
200 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-SMD, Flat Leads 9A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2441-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2441-1-ND
Ferrite Beads and Chips 240-2441-1-ND
200 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-SMD, Flat Leads 9A 10mOhm

200 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-SMD, Flat Leads 9A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2441-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2441-2-ND
Ferrite Beads and Chips 240-2441-2-ND
200 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-SMD, Flat Leads 9A 10mOhm

200 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-SMD, Flat Leads 9A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2441-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2441-6-ND
Ferrite Beads and Chips 240-2441-6-ND
200 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-SMD, Flat Leads 9A 10mOhm

200 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-SMD, Flat Leads 9A 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2441-1-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0500ANTR-ND - DigiKey
Specs
DCR 1 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Impedance 160 ohms
DCR 0.5500 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details