Laird Technologies Cable Ferrites 28S2001-0P0

Description
"Clip Together (Order Qty 2=1 Assembly) Chassis Mount Ferrite Core 280Ohm @ 100MHz ID 2.050"" W x 0.033"" H (52.07mm x 0.84mm) OD 2.500"" W x 0.250"" H (63.50mm x 6.35mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet
Description
"Clip Together (Order Qty 2=1 Assembly) Chassis Mount Ferrite Core 280Ohm @ 100MHz ID 2.050"" W x 0.033"" H (52.07mm x 0.84mm) OD 2.500"" W x 0.250"" H (63.50mm x 6.35mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2097-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2097-ND
Cable Ferrites 240-2097-ND
"Clip Together (Order Qty 2=1 Assembly) Chassis Mount Ferrite Core 280Ohm @ 100MHz ID 2.050"" W x 0.033"" H (52.07mm x 0.84mm) OD 2.500"" W x 0.250"" H (63.50mm x 6.35mm) Length 1.125"" (28.58mm)"

"Clip Together (Order Qty 2=1 Assembly) Chassis Mount Ferrite Core 280Ohm @ 100MHz ID 2.050"" W x 0.033"" H (52.07mm x 0.84mm) OD 2.500"" W x 0.250"" H (63.50mm x 6.35mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2097-ND
Product Name Cable Ferrites
Impedance 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY0240ANTR-ND - DigiKey
Specs
DCR 0.1700 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
0603LS (1608) Ferrite Chip Inductors - 0603LS-182 0603LS-182XJRC , 0603LS-182XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details