TE Connectivity Ferrite Beads and Chips BMB2A0150AN1

Description
150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - A102573TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A102573TR-ND
Ferrite Beads and Chips A102573TR-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 300Ma, 0805; Ferrite Case Style Te Connectivity - 04X5956 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 300Ma, 0805; Ferrite Case Style Te Connectivity
04X5956
Ferrite Bead, 300Ma, 0805; Ferrite Case Style Te Connectivity 04X5956
FERRITE BEAD, 300MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:300mA; Product Range:BMB-A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 300MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:300mA; Product Range:BMB-A Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number A102573TR-ND 04X5956
Product Name Ferrite Beads and Chips Ferrite Bead, 300Ma, 0805; Ferrite Case Style Te Connectivity
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176745-6 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers