Laird Technologies Cable Ferrites 28R1450-100

Description
"Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 1.165"" W x 0.030"" H (29.58mm x 0.75mm) OD 1.450"" W x 0.305"" H (36.83mm x 7.75mm) Length 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 1.165"" W x 0.030"" H (29.58mm x 0.75mm) OD 1.450"" W x 0.305"" H (36.83mm x 7.75mm) Length 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2164-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2164-ND
Cable Ferrites 240-2164-ND
"Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 1.165"" W x 0.030"" H (29.58mm x 0.75mm) OD 1.450"" W x 0.305"" H (36.83mm x 7.75mm) Length 0.394"" (10.00mm)"

"Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 1.165"" W x 0.030"" H (29.58mm x 0.75mm) OD 1.450"" W x 0.305"" H (36.83mm x 7.75mm) Length 0.394"" (10.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2164-ND
Product Name Cable Ferrites
Impedance 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0400ANTR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers