Laird Technologies Ferrite, Core, 8X1Mm, 190R, 100Mhz; Impedance @ 100Mhz Laird 28R0480-000

Description
FERRITE, CORE, 8X1MM, 190R, 100MHZ; Impedance @ 100MHz:190ohm; Frequency Min:30MHz; Frequency Max:1GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:18mm RoHS Compliant: Yes
Datasheet
Description
FERRITE, CORE, 8X1MM, 190R, 100MHZ; Impedance @ 100MHz:190ohm; Frequency Min:30MHz; Frequency Max:1GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite, Core, 8X1Mm, 190R, 100Mhz; Impedance @ 100Mhz Laird - 67W0709 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Core, 8X1Mm, 190R, 100Mhz; Impedance @ 100Mhz Laird
67W0709
Ferrite, Core, 8X1Mm, 190R, 100Mhz; Impedance @ 100Mhz Laird 67W0709
FERRITE, CORE, 8X1MM, 190R, 100MHZ; Impedance @ 100MHz:190ohm; Frequency Min:30MHz; Frequency Max:1GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:18mm RoHS Compliant: Yes

FERRITE, CORE, 8X1MM, 190R, 100MHZ; Impedance @ 100MHz:190ohm; Frequency Min:30MHz; Frequency Max:1GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 67W0709
Product Name Ferrite, Core, 8X1Mm, 190R, 100Mhz; Impedance @ 100Mhz Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details