Laird Technologies Ferrite Beads and Chips 28F0121-0SR

Description
48 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm
Request a Quote Datasheet
Description
48 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-1002-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1002-2-ND
Ferrite Beads and Chips 240-1002-2-ND
48 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm

48 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 0.75mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-1002-2-ND
Product Name Ferrite Beads and Chips
DCR 7.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.03uH 250MHz 0.6A Inductor and Choke - 71-0603CS-30NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176748-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers