"Solid Free Hanging Ferrite Core 186Ohm @ 100MHz ID 0.750"" Dia (19.05mm) OD 1.250"" Dia (31.75mm) Length 0.875"" (22.22mm)"
Manufacturer: Laird-Signal Integrity Products
Category: Filters -Cable Ferrites
Series: 28
Package: Tray
Product Status: Active
Type: Round
Material: 28
Inner Dimension: 0.750" Dia (19.05mm)
Outer Dimension: 1.250" Dia (31.75mm)
Mounting Type: Free Hanging
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 240-2119-ND | 28B1250-000 | |
| Product Name | Cable Ferrites | CYLINDRICAL BEADS | Filters -Cable Ferrites |
| Impedance | 186 ohms |