Laird Technologies Cable Ferrites 28B0562-000

Description
"Solid Free Hanging Ferrite Core 145Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 0.400"" (10.16mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 145Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 0.400"" (10.16mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2302-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2302-ND
Cable Ferrites 240-2302-ND
"Solid Free Hanging Ferrite Core 145Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 0.400"" (10.16mm)"

"Solid Free Hanging Ferrite Core 145Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 0.400"" (10.16mm)"

Buy Now Datasheet
FCCRND,SLD,BB (14.3X6.4X10.2) CYLINDRICAL BEADS - 28B0562-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
FCCRND,SLD,BB (14.3X6.4X10.2) CYLINDRICAL BEADS
28B0562-000
FCCRND,SLD,BB (14.3X6.4X10.2) CYLINDRICAL BEADS 28B0562-000
FCCRND,SLD,BB (14.3X6.4X10.2) CYLINDRICAL BEADS

FCCRND,SLD,BB (14.3X6.4X10.2) CYLINDRICAL BEADS

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 240-2302-ND 28B0562-000
Product Name Cable Ferrites FCCRND,SLD,BB (14.3X6.4X10.2) CYLINDRICAL BEADS
Impedance 145 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT50-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers