Laird Technologies Cable Ferrites 28B0472-090

Description
"Solid Free Hanging Ferrite Core 272Ohm @ 100MHz ID 0.142"" Dia (3.60mm) OD 0.472"" Dia (12.00mm) Length 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 272Ohm @ 100MHz ID 0.142"" Dia (3.60mm) OD 0.472"" Dia (12.00mm) Length 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2765-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2765-ND
Cable Ferrites 240-2765-ND
"Solid Free Hanging Ferrite Core 272Ohm @ 100MHz ID 0.142"" Dia (3.60mm) OD 0.472"" Dia (12.00mm) Length 0.787"" (20.00mm)"

"Solid Free Hanging Ferrite Core 272Ohm @ 100MHz ID 0.142"" Dia (3.60mm) OD 0.472"" Dia (12.00mm) Length 0.787"" (20.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2765-ND
Product Name Cable Ferrites
Impedance 272 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176747-9 - TE Connectivity
Specs
Impedance 50 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details