Laird Technologies FERRITE TUBULAR BEAD 5.08MM 28B0375-300

Description
FERRITE TUBULAR BEAD 5.08MM
Request a Quote Datasheet
Description
FERRITE TUBULAR BEAD 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FERRITE TUBULAR BEAD 5.08MM - 28B0375-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
FERRITE TUBULAR BEAD 5.08MM
28B0375-300
FERRITE TUBULAR BEAD 5.08MM 28B0375-300
FERRITE TUBULAR BEAD 5.08MM

FERRITE TUBULAR BEAD 5.08MM

Buy Now
Cable Ferrites - 240-2113-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2113-ND
Cable Ferrites 240-2113-ND
"Solid Free Hanging Ferrite Core 194Ohm @ 100MHz ID 0.200"" Dia (5.08mm) OD 0.375"" Dia (9.53mm) Length 0.750"" (19.05mm)"

"Solid Free Hanging Ferrite Core 194Ohm @ 100MHz ID 0.200"" Dia (5.08mm) OD 0.375"" Dia (9.53mm) Length 0.750"" (19.05mm)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 28B0375-300 240-2113-ND
Product Name FERRITE TUBULAR BEAD 5.08MM Cable Ferrites
Impedance 194 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.03uH 250MHz 0.6A Inductor and Choke - 71-0603CS-30NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 2 (+/- %)
View Details