Laird Technologies Ferrite Cores - Cables and Wiring - 28B0315-100 28B0315-100

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1003656-28B0315-100 Type: Round Length: 0.396" (10.06mm) Mounting: Free Hanging Material: 28 Impedance @ Frequency: 158 Ohm @ 100MHz Design: Solid Inner Dimension: 0.125" Dia (3.17mm) Outer Dimension: 0.315" Dia (8.00mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1003656-28B0315-100 Type: Round Length: 0.396" (10.06mm) Mounting: Free Hanging Material: 28 Impedance @ Frequency: 158 Ohm @ 100MHz Design: Solid Inner Dimension: 0.125" Dia (3.17mm) Outer Dimension: 0.315" Dia (8.00mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - 28B0315-100
1003656-28B0315-100
Ferrite Cores - Cables and Wiring - 28B0315-100 1003656-28B0315-100
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1003656-28B0315-100 Type: Round Length: 0.396" (10.06mm) Mounting: Free Hanging Material: 28 Impedance @ Frequency: 158 Ohm @ 100MHz Design: Solid Inner Dimension: 0.125" Dia (3.17mm) Outer Dimension: 0.315" Dia (8.00mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1003656-28B0315-100
Type: Round
Length: 0.396" (10.06mm)
Mounting: Free Hanging
Material: 28
Impedance @ Frequency: 158 Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.125" Dia (3.17mm)
Outer Dimension: 0.315" Dia (8.00mm)
Categories: Filters
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1003656-28B0315-100
Product Name Ferrite Cores - Cables and Wiring - 28B0315-100
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details