Laird Technologies Split Core Ferrite, 8Mm, 233 Ohm; Outer Diameter Laird 28A2738-0A2

Description
SPLIT CORE FERRITE, 8MM, 233 OHM; Outer Diameter:19.7mm; Length:35.1mm; Inner Diameter:8mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:233ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:8mm RoHS Compliant: Yes
Datasheet
Description
SPLIT CORE FERRITE, 8MM, 233 OHM; Outer Diameter:19.7mm; Length:35.1mm; Inner Diameter:8mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:233ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Core Ferrite, 8Mm, 233 Ohm; Outer Diameter Laird - 67W0679 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 8Mm, 233 Ohm; Outer Diameter Laird
67W0679
Split Core Ferrite, 8Mm, 233 Ohm; Outer Diameter Laird 67W0679
SPLIT CORE FERRITE, 8MM, 233 OHM; Outer Diameter:19.7mm; Length:35.1mm; Inner Diameter:8mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:233ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:8mm RoHS Compliant: Yes

SPLIT CORE FERRITE, 8MM, 233 OHM; Outer Diameter:19.7mm; Length:35.1mm; Inner Diameter:8mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:233ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 67W0679
Product Name Split Core Ferrite, 8Mm, 233 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details