Laird Technologies Cable Ferrites 28A2024-0A0

Description
"Hinged (Snap On) Free Hanging Ferrite Core 280Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 1.166"" H (29.00mm x 29.62mm) Length 1.280"" (32.50mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 280Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 1.166"" H (29.00mm x 29.62mm) Length 1.280"" (32.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2072-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2072-ND
Cable Ferrites 240-2072-ND
"Hinged (Snap On) Free Hanging Ferrite Core 280Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 1.166"" H (29.00mm x 29.62mm) Length 1.280"" (32.50mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 280Ohm @ 100MHz ID 0.514"" Dia (13.06mm) OD 1.142"" W x 1.166"" H (29.00mm x 29.62mm) Length 1.280"" (32.50mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2072-ND
Product Name Cable Ferrites
Impedance 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF Ferrite Chip Inductors - 0603AF-50N 0603AF-50NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 2176747-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers