Coilcraft, Inc. 0.47uH 306Ohm 7.9MHz Inductor and Choke 0603AF-471XJRW

Description
Inductor RF Chip Unshielded Wirewound 0.47uH 306Ohm 5% 7.9MHz 15Q-Factor Ferrite 0.61A 0.37Ohm DCR 0603 T/R Product overview: 0603AF-471XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 306Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 306Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-471XJRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.47uH 306Ohm 5% 7.9MHz 15Q-Factor Ferrite 0.61A 0.37Ohm DCR 0603 T/R Product overview: 0603AF-471XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 306Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 306Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-471XJRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.47uH 306Ohm 7.9MHz Inductor and Choke - 71-0603AF-471XJRW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 306Ohm 7.9MHz Inductor and Choke
71-0603AF-471XJRW
0.47uH 306Ohm 7.9MHz Inductor and Choke 71-0603AF-471XJRW
Inductor RF Chip Unshielded Wirewound 0.47uH 306Ohm 5% 7.9MHz 15Q-Factor Ferrite 0.61A 0.37Ohm DCR 0603 T/R Product overview: 0603AF-471XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 306Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 306Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-471XJRW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.47uH 306Ohm 5% 7.9MHz 15Q-Factor Ferrite 0.61A 0.37Ohm DCR 0603 T/R Product overview: 0603AF-471XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 306Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 306Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-471XJRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1107567-0603AF-471XJRW
Inductors, Coils, Chokes - Fixed Inductors 1107567-0603AF-471XJRW
Win Source Part Number: 1107567-0603AF-471XJ RW Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0603AF Package: Strip Shielding: Unshielded Inductance: 470 nH Height - Seated (Max): 0.036" (0.91mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 15 @ 7.9MHz Frequency - Self Resonant: 575MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 370mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Alternative Parts (Cross-Reference): 0603AF471XJRW; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 610 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-0603AF-471XJRW, 2457-0603AF-471XJEW, 2457-0603AF-471XJE_- ND,2457-0603AF-471XJ E_TR-ND,2457-0603AF- 471XJE_

Win Source Part Number: 1107567-0603AF-471XJRW
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0603AF
Package: Strip
Shielding: Unshielded
Inductance: 470 nH
Height - Seated (Max): 0.036" (0.91mm)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 15 @ 7.9MHz
Frequency - Self Resonant: 575MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 370mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Alternative Parts (Cross-Reference): 0603AF471XJRW;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 610 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: COILCRAFT
Other Names: 2457-0603AF-471XJRW,2457-0603AF-471XJEW,2457-0603AF-471XJE_-ND,2457-0603AF-471XJE_TR-ND,2457-0603AF-471XJE_

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0603AF-471XJRW 1107567-0603AF-471XJRW
Product Name 0.47uH 306Ohm 7.9MHz Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Ferrite Beads and Chips - A102194CT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details