Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A0350-0B2

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28A0350-0B2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28A0350-0B2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A0350-0B2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Split Core Ferrite, 3.5Mm, 240 Ohm; Outer Diameter Laird - 67W0663 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 3.5Mm, 240 Ohm; Outer Diameter Laird
67W0663
Split Core Ferrite, 3.5Mm, 240 Ohm; Outer Diameter Laird 67W0663
SPLIT CORE FERRITE, 3.5MM, 240 OHM; Outer Diameter:13mm; Length:25.2mm; Inner Diameter:4.9mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:240ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:3.5mm RoHS Compliant: Yes

SPLIT CORE FERRITE, 3.5MM, 240 OHM; Outer Diameter:13mm; Length:25.2mm; Inner Diameter:4.9mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:240ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28A0350-0B2 67W0663
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Split Core Ferrite, 3.5Mm, 240 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details